DB Unlimited, LLC Speakers SW280708-1

Description
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW280708-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1.5W 700Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 1.5W 700Hz ~ 10kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW280708-1
Speakers & Transducers SW280708-1
Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, 1.5-2W

Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, 1.5-2W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SW280708-1-ND SW280708-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 87.4 dB
Resonance Frequency 42 Hz
View Details
2 suppliers