Mallory Sonalert Products, Inc. Speakers PSR-40F08S02-JQ

Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 5000 Size: 40 x 7.5 mm Weight: 6.5g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 5000 Size: 40 x 7.5 mm Weight: 6.5g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 5000 Size: 40 x 7.5 mm Weight: 6.5g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 5000 Size: 40 x 7.5 mm Weight: 6.5g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1130-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1130-ND
Speakers 458-1130-ND
8 Ohms General Purpose Speaker 250mW 800Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 250mW 800Hz ~ 5kHz Top Round

Buy Now Datasheet
Miniature Loudspeaker; Product Range Mallory - 11R2899 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Loudspeaker; Product Range Mallory
11R2899
Miniature Loudspeaker; Product Range Mallory 11R2899
MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR-40F08S02-JQ
Speakers & Transducers PSR-40F08S02-JQ
Speakers & Transducers SPEAKER 8 OHM .25W 40MM MYLAR PLASTIC

Speakers & Transducers SPEAKER 8 OHM .25W 40MM MYLAR PLASTIC

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers Speakers
Product Number PSR-40F08S02-JQ 458-1130-ND 11R2899 PSR-40F08S02-JQ
Product Name Speakers Speakers Miniature Loudspeaker; Product Range Mallory Speakers & Transducers
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details