DB Unlimited, LLC Speakers SM400204-1

Description
4 Ohms General Purpose Speaker 3W 220Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM400204-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 3W 220Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 3W 220Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SM400204-1-ND
Product Name Speakers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speaker - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
 - 1218645 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Nominal Power 1 watts
Size 1.42 inch (36 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Car Audio, Full Range Speaker - Pro60SE - Boston Acoustics, Inc.
Specs
Nominal Power 125 watts
Impedance 3 ohms
Frequency Response 50 to 22000 Hz
View Details