DB Unlimited, LLC Speakers SM280604-2

Description
4 Ohms General Purpose Speaker 200mW 650Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 200mW 650Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM280604-2-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 200mW 650Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 200mW 650Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SM280604-2-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
Speakers - 2603-CS18-02P95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details