The Current Transducer, part number 24AK5703, is designed for non-intrusive, isolated measurement of DC and AC currents up to 600A. It utilizes advanced fluxgate technology, providing high precision with a maximum linearity error of 1.5 ppm and an overall accuracy of ±18.17 ppm at 25°C. The device features a large aperture of 27.6 mm, accommodating various cable sizes and bus bars. This transducer operates within a temperature range of -40°C to 85°C and requires a power supply voltage of ±15.75V. It has a primary to secondary ratio of 1:2000, allowing for effective scaling of the measured current. The device is equipped with advanced sensor protection circuits to safeguard against typical fault conditions, ensuring reliability in various applications. Common applications include use in particle accelerators, MRI gradient amplifiers, stable power supplies, and current calibration systems. The transducer is housed in a full aluminum body for enhanced EMI shielding, making it suitable for environments with significant electromagnetic interference.
Current Sensor 400A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
CURRENT TRANSDUCER, 600A, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:400A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 2186-DS400ID-ND | 24AK5703 |
| Product Name | Current Sensors | Current Transducer, 600A, 15.75Vdc; Sensor Output Danisense |
| Loop Type | Closed Loop | |
| Mounting / Configuration | Module, Single Pass Through | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Current | 400 amps | 400 amps |
| Voltage | 14.25 to 15.75 volts | 14.25 to 15.75 volts |