Danfoss A/S Liquid Level Switchs and Safety Switches RT 280A / 281A

Description
RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators. Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is permitted. RT 280A and 281A used as safety switches to ensure that the max. permissible refrigerant level in flooded evaporators, pump tanks or liquid separators is not exceeded. As liquid level regulators, RT 280A and 281A maintain a constant average refrigerant level in flooded evaporators, pump tanks or liquid separators. Refrigerants:R717 (NH3), R22, etc. Operating ranges for RT 280A: R22 / R717 (NH3): –50 - 0°C. Operating ranges for RT 281A: R22 / R717 (NH3): –30 - +20°C. Ambient temperature: –50 - +70°C. Approvals: CE-approved according to EN 60947-4, -1, EN 60947-5, -1, meet the requirements of VDE 0660. Contact load, AC: AC1: 10 A, 400 V. AC3: 4 A, 400 V. AC15: 3 A, 400 V. Max. short-time AC 3 current: 28 A. Contact load, DC: DC13: 12 W, 220 V. Enclosure: IP 66 to IEC 529. Pressure connection: G 3/8 A with ø6.5 / ø10 mm weld nipple.
Description
RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators. Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is permitted. RT 280A and 281A used as safety switches to ensure that the max. permissible refrigerant level in flooded evaporators, pump tanks or liquid separators is not exceeded. As liquid level regulators, RT 280A and 281A maintain a constant average refrigerant level in flooded evaporators, pump tanks or liquid separators. Refrigerants:R717 (NH3), R22, etc. Operating ranges for RT 280A: R22 / R717 (NH3): –50 - 0°C. Operating ranges for RT 281A: R22 / R717 (NH3): –30 - +20°C. Ambient temperature: –50 - +70°C. Approvals: CE-approved according to EN 60947-4, -1, EN 60947-5, -1, meet the requirements of VDE 0660. Contact load, AC: AC1: 10 A, 400 V. AC3: 4 A, 400 V. AC15: 3 A, 400 V. Max. short-time AC 3 current: 28 A. Contact load, DC: DC13: 12 W, 220 V. Enclosure: IP 66 to IEC 529. Pressure connection: G 3/8 A with ø6.5 / ø10 mm weld nipple.

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switchs and Safety Switches - RT 280A / 281A - Danfoss A/S
Nordborg, Denmark
Liquid Level Switchs and Safety Switches
RT 280A / 281A
Liquid Level Switchs and Safety Switches RT 280A / 281A
RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators. Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is permitted. RT 280A and 281A used as safety switches to ensure that the max. permissible refrigerant level in flooded evaporators, pump tanks or liquid separators is not exceeded. As liquid level regulators, RT 280A and 281A maintain a constant average refrigerant level in flooded evaporators, pump tanks or liquid separators. Refrigerants:R717 (NH3), R22, etc. Operating ranges for RT 280A: R22 / R717 (NH3): –50 - 0°C. Operating ranges for RT 281A: R22 / R717 (NH3): –30 - +20°C. Ambient temperature: –50 - +70°C. Approvals: CE-approved according to EN 60947-4, -1, EN 60947-5, -1, meet the requirements of VDE 0660. Contact load, AC: AC1: 10 A, 400 V. AC3: 4 A, 400 V. AC15: 3 A, 400 V. Max. short-time AC 3 current: 28 A. Contact load, DC: DC13: 12 W, 220 V. Enclosure: IP 66 to IEC 529. Pressure connection: G 3/8 A with ø6.5 / ø10 mm weld nipple.

RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators.

Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is permitted. RT 280A and 281A used as safety switches to ensure that the max. permissible refrigerant level in flooded evaporators, pump tanks or liquid separators is not exceeded.

As liquid level regulators, RT 280A and 281A maintain a constant average refrigerant level in flooded evaporators, pump tanks or liquid separators.

  • Refrigerants:R717 (NH3), R22, etc.
  • Operating ranges for RT 280A: R22 / R717 (NH3): –50 - 0°C.
  • Operating ranges for RT 281A: R22 / R717 (NH3): –30 - +20°C.
  • Ambient temperature: –50 - +70°C.
  • Approvals: CE-approved according to EN 60947-4, -1, EN 60947-5, -1, meet the requirements of VDE 0660.
  • Contact load, AC: AC1: 10 A, 400 V. AC3: 4 A, 400 V. AC15: 3 A, 400 V. Max. short-time AC 3 current: 28 A.
  • Contact load, DC: DC13: 12 W, 220 V.
  • Enclosure: IP 66 to IEC 529.
  • Pressure connection: G 3/8 A with ø6.5 / ø10 mm weld nipple.
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Level Sensors
Product Number RT 280A / 281A
Product Name Liquid Level Switchs and Safety Switches
Measuring Range 1.57 inch (40 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details