CO2Meter.com Multi Gas Sampling Data Logger

Description
The Multi Gas Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. *Please note: the hydrophobic filters were blue and are now clear in color* Features Gas Concentration Options: CO2, CO, O2 Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added Six options for CO2 Measurement range: 1%, 5%, 10%, 20%, 30%, 100% Please note: You can only have *ONE* CO2 sensor per device Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety
Request a Quote
Description
The Multi Gas Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. *Please note: the hydrophobic filters were blue and are now clear in color* Features Gas Concentration Options: CO2, CO, O2 Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added Six options for CO2 Measurement range: 1%, 5%, 10%, 20%, 30%, 100% Please note: You can only have *ONE* CO2 sensor per device Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Gas Sampling Data Logger -  - CO2Meter.com
Ormond Beach, FL, United States
Multi Gas Sampling Data Logger
Multi Gas Sampling Data Logger
The Multi Gas Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. *Please note: the hydrophobic filters were blue and are now clear in color* Features Gas Concentration Options: CO2, CO, O2 Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added Six options for CO2 Measurement range: 1%, 5%, 10%, 20%, 30%, 100% Please note: You can only have *ONE* CO2 sensor per device Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety

The Multi Gas Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample.

The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below.

*Please note: the hydrophobic filters were blue and are now clear in color*

Features

  • Gas Concentration Options: CO2, CO, O2
  • Includes: RH, AMB, DP, ALTI
  • Additional Gases: any 20mm EC sensor can be added
  • Six options for CO2 Measurement range: 1%, 5%, 10%, 20%, 30%, 100%
  • Please note: You can only have *ONE* CO2 sensor per device
  • Large, backlit LCD display for easy readability including graphing
  • Audible Alarm
  • Data Logging with micro SD Card (16GB included)
  • Li-ion rechargeable batteries lasting 30+ hrs (included)
  • Metal Carrying Case Included

Applications

  • Laboratory & Scientific
  • Medical
  • Industrial
  • Construction
  • Safety
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Data Loggers and Data Recorders
Product Name Multi Gas Sampling Data Logger
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide (CO2) and Carbon Monoxide (CO) Handheld Gas Detector -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
25% Oxygen, 5000ppm CO, and 1% CO2 Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details