Corech Microwave 9kHz to 40GHz Low Phase Noise Signal Generator Module MSG9K40G

Description
The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable output power up to +15 dBm, this module is the ideal solution for 5G/6G, Radar, and Quantum Technology subsystems.
Request a Quote
Description
The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable output power up to +15 dBm, this module is the ideal solution for 5G/6G, Radar, and Quantum Technology subsystems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Chengdu, China
9kHz to 40GHz Low Phase Noise Signal Generator Module
MSG9K40G
9kHz to 40GHz Low Phase Noise Signal Generator Module MSG9K40G
The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable output power up to +15 dBm, this module is the ideal solution for 5G/6G, Radar, and Quantum Technology subsystems.

The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and adjustable output power up to +15 dBm, this module is the ideal solution for 5G/6G, Radar, and Quantum Technology subsystems.

Supplier's Site

Technical Specifications

  Corech Microwave
Product Category Signal Generators
Product Number MSG9K40G
Product Name 9kHz to 40GHz Low Phase Noise Signal Generator Module
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
User Interface None
Interface Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details