Infrared thermography system for monitoring security zones, featuring a motorized 6× infrared zoom lens with a 25 to 150 mm focal length and a high-resolution uncooled microbolometer detector array of (1,024 × 768) IR pixels. Operates in the spectral range of (7.5 … 14) µm with a temperature measurement range of (-20 … 550) °C, extendable to 1,200 °C, and temperature resolution better than 0.1 K at 30 °C. Capable of maximum detection ranges up to 12.8 km for vehicles and 7.2 km for persons. Equipped with GigE Vision interface, RS232, and TTL trigger. Robust metal housing supports operation in temperatures from -40 °C to 70 °C storage and -25 °C to 50 °C operation. Dimensions are (402 × 141 × 148) mm with a mass of 3.4 kg. Powered by (12 … 15) V DC.
Infrared thermography system with 6× infrared zoom lens for surveillance and monitoring tasks. Microbolometer detector with (1,024 × 768) IR pixels High-performance zoom lens with 25 to 150 mm focal length Spectral range (7.5 … 14) μmReal-time imaging up to 30 Hz full-frame rate Customized installation versions possible
| InfraTec GmbH | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | VarioCAM®HD Z security |
| Product Name | Infrared Camera Series |
| Detector Type | Array; Microbolometer |
| Cooling | Uncooled |
| Ambient Temperature Range | -13 to 122 F (-25 to 50 C) |
| Measurement Range | -20 to 1200 C (-4 to 2192 F) |
| Spectral Range | 7.5 to 14 microns (7.5 to 14 micrometers) |