Tektronix, Inc. Probe; 500 A Continuous; 500 Adc; 1% ofReading (Typ.); 315 in.; 2 MHz TCP404XL

Description
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection The TCP400 series AC⁄DC current measurement family is a highly advanced current measurement system for today’s current measurement needs. The split-core probes incorporate both transformer and hall effect technology to provide broad bandwidth measurement
Description
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection The TCP400 series AC⁄DC current measurement family is a highly advanced current measurement system for today’s current measurement needs. The split-core probes incorporate both transformer and hall effect technology to provide broad bandwidth measurement

Suppliers

Company
Product
Description
Supplier Links
Probe; 500 A Continuous; 500 Adc; 1% ofReading (Typ.); 315 in.; 2 MHz - 70136823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; 500 A Continuous; 500 Adc; 1% ofReading (Typ.); 315 in.; 2 MHz
70136823
Probe; 500 A Continuous; 500 Adc; 1% ofReading (Typ.); 315 in.; 2 MHz 70136823
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection The TCP400 series AC⁄DC current measurement family is a highly advanced current measurement system for today’s current measurement needs. The split-core probes incorporate both transformer and hall effect technology to provide broad bandwidth measurement

Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF

  • Low insertion impedance reduces device under test loading
  • Split-core construction allows easy circuit connection
    The TCP400 series AC⁄DC current measurement family is a highly advanced current measurement system for today’s current measurement needs. The split-core probes incorporate both transformer and hall effect technology to provide broad bandwidth measurement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70136823
Product Name Probe; 500 A Continuous; 500 Adc; 1% ofReading (Typ.); 315 in.; 2 MHz
Current Type DC Current
Mounting / Configuration Clamp or Bolt On
Current 500 amps
Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - ACS714LLCTR-30A-S - Rochester Electronics
Allegro MicroSystems Inc.
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details