The R16 is a 16 mm diameter planetary gearbox rated for 0.3 Nm output torque, with a 166:1 reduction ratio and one sleeve bearing. It measures 24.2 mm in length and weighs 16 g. The gearbox supports a maximum input speed of 7,500 rpm, operates from -30 to +65 °C, and has an average backlash of 2° at 0.3 Nm load. Radial and axial load capacities are 20 N and 10 N respectively at the output shaft. The gearhead is available with sleeve or ball bearings, and this variant uses a sleeve bearing.
R16 Sleeve Bearing Mini Motor Gearhead
R16 (Sleeve Bearing)
Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R16-0-166 |
| Product Name | R16 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 166 (X : 1) |
| Rated Output Torque | 8.85 In-lbs (10.2 kg-cm) |
| Maximum Input Speed | 7500 rpm |