The R22 series is a planetary gearhead with a 22 mm diameter, designed for high-torque applications in compact spaces. It features a sleeve bearing option and offers output torque up to 0.6 Nm. The gearhead has a reduction ratio of 33.1:1, with an efficiency of 0.7, length of 32.5 mm, and weight of 25 g. It supports a maximum input speed of 5,000 rpm, operates from -30 to +65 °C, and has an average backlash of 3° at 0.3 Nm load. Radial and axial load capacities are 10 N each, with a maximum static torque of 2 Nm. Shaft play is ≤25 μm radial and 50-150 μm axial.
R22 Sleeve Bearing Mini Motor Gearhead
R22 (Sleeve Bearing)
Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R22-0-33.1 |
| Product Name | R22 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 149 F (-30 to 65 C) |
| Gear Ratio | 33.1 (X : 1) |
| Rated Output Torque | 17.7 In-lbs (20.41 kg-cm) |
| Maximum Input Speed | 5000 rpm |