The R13 is a planetary gearhead with a 13 mm diameter and a rated output torque of 0.25 Nm, designed for precision motion applications. It is available with sleeve or ball bearings; the R13-0-484 variant uses a sleeve bearing. The gearhead has a reduction ratio of 484:1, a length of 26.8 mm, and an average backlash of 2° at 0.3 Nm load. Maximum input speed is 7,500 rpm, with an operating temperature range of -30 to +65 °C. Maximum radial force is 20 N at 8 mm from the mounting face, and maximum axial force is 10 N. Weight is 15 g.
R13 Sleeve Bearing Mini Motor Gearhead
R13 (Sleeve Bearing)
Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R13-0-484 |
| Product Name | R13 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 484 (X : 1) |
| Rated Output Torque | 4.42 In-lbs (5.1 kg-cm) |
| Maximum Input Speed | 7500 rpm |