The R16 planetary gearhead is a 16 mm diameter metal gearhead designed for high-torque, precision motion applications with a rated output torque of 0.3 Nm. It features a ball bearing output shaft, with a maximum radial force of 20 N and axial force of 10 N. The gearbox offers a reduction ratio of 30.2:1 across three stages, with an efficiency of 0.75 and a length of 20.1 mm. Average backlash is 2° at 0.3 Nm and 1.25° at no-load. Radial shaft play is ≤10 μm, axial shaft play is ≤50 μm. The maximum recommended input speed is 7,500 rpm, and it operates between -30°C and +65°C. The unit is designed for direct coupling with compatible Portescap motors.
R16 Ball Bearing Mini Motor Gearhead
R16 (Ball Bearing)
Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R16-2R-0-30.2 |
| Product Name | R16 Ball Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 30.25 (X : 1) |
| Rated Output Torque | 8.85 In-lbs (10.2 kg-cm) |
| Maximum Input Speed | 7500 rpm |