Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP1K5-5

Description
PRSSR TRNS 0-1500PSIG 4-20MA
Request a Quote Datasheet
Description
PRSSR TRNS 0-1500PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1464-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1464-ND
Pressure Sensors, Transducers - Industrial 725-1464-ND
PRSSR TRNS 0-1500PSIG 4-20MA

PRSSR TRNS 0-1500PSIG 4-20MA

Buy Now Datasheet
Pressure Transducer, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9894 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9894
Pressure Transducer, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9894
PRESSURE TRANSDUCER, 1500PSI, 1/4" NPT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 1500PSI, 1/4" NPT; Operating Pressure Max:1500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP1K5-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP1K5-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP1K5-5
PRSSR TRNS 0-1500PSIG 4-20MA

PRSSR TRNS 0-1500PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1464-ND 44Y9894 IPSU-GP1K5-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 1500Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 154N-100G-RT - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
4 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP21-M16S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details