Bipolar Motor Driver Bipolar Parallel 24-SOIC
Stepper Motor Controller, 1A, BIPolar, PDSO24, SOIC-24 Product overview: UDQ2916LB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDQ2916LB can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 798772-UDQ2916LB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 750mA
Voltage - Load: 10 V ~ 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: UDQ2916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): BD6889GU-E2; T6816-TIQY; BU64980AGWZTR ; BU64296GWXTR;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 31
IC MOTOR DRIVER BIPOLAR 24SOIC
Bipolar Motor Driver Bipolar Parallel 24-SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | UDQ2916LB-ND | 744-UDQ2916LB | 798772-UDQ2916LB | UDQ2916LB | UDQ2916LB | 26-UDQ2916LB | UDQ2916LB |
| Product Name | Motor Drivers, Controllers | Stepper 1A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UDQ2916LB | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER BIPOLAR 24SOIC | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |