West Control Solutions N8080 Digital Indicator / Temperature Controller

Description
The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be set up to change (green to red) to indicate alarm status. With either temperature or process inputs available and a choice of alarm and retransmission outputs, the N8080 can serve most process indication requirements. Benefits & Features Large 5 digit display Security lock Color change on alarm Process transmitter PSU Min/max value hold PV retransmit option 2 process alarms RS485 comms option
Datasheet
Description
The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be set up to change (green to red) to indicate alarm status. With either temperature or process inputs available and a choice of alarm and retransmission outputs, the N8080 can serve most process indication requirements. Benefits & Features Large 5 digit display Security lock Color change on alarm Process transmitter PSU Min/max value hold PV retransmit option 2 process alarms RS485 comms option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N8080 Digital Indicator / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
N8080 Digital Indicator / Temperature Controller
N8080 Digital Indicator / Temperature Controller
The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be set up to change (green to red) to indicate alarm status. With either temperature or process inputs available and a choice of alarm and retransmission outputs, the N8080 can serve most process indication requirements. Benefits & Features Large 5 digit display Security lock Color change on alarm Process transmitter PSU Min/max value hold PV retransmit option 2 process alarms RS485 comms option

The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality.

It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be set up to change (green to red) to indicate alarm status.

With either temperature or process inputs available and a choice of alarm and retransmission outputs, the N8080 can serve most process indication requirements.

Benefits & Features

  • Large 5 digit display
  • Security lock
  • Color change on alarm
  • Process transmitter PSU
  • Min/max value hold
  • PV retransmit option
  • 2 process alarms
  • RS485 comms option
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Indicators
Product Name N8080 Digital Indicator / Temperature Controller
Mounting Options Rail or Track Mounted
Reference Material Platinum
Probe Resistance Values 100 Ohm
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details