The SOLOnet series comprises compact, intelligent digital infrared thermometers for non-contact temperature measurement in industrial applications, with operating ranges from 200 to 1750°C and spectral responses of 1µm, 1.6µm, or 5µm. Each model features a sapphire protection window, fixed-focus optics configurable at 250mm, 500mm, 1000mm, or infinity, and a Class 2 laser alignment system at 650nm, 1mW. Standard outputs include isolated 0 or 4-20mA analog and RS485 digital communications, with user-selectable alarm outputs, peak picker, track and hold, and averager time functions. The thermometers are housed in sealed IP65/NEMA 4X aluminum enclosures, operate in ambient temperatures from 0 to 70°C, and comply with EN 61326:1999 EMC standards. Configuration is supported via web browser, Ethernet, or direct RS485 connection using the optional SN-W/E Interface Unit. A two-year warranty applies across the series.
The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and measurement ranges to suit the chosen application within the operating range 200 to 1750°C/392 to 3182°F.
| LAND | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | SOLOnet |
| Product Name | Digital Thermometer |
| Category | Sensor/Transducer |
| Technology | Optical Pyrometer |
| Electrical Output | Current; Switched; Serial; Other |
| Features | Automatic Emissivity Adjustment; Laser Spot Aiming / Sighting |
| Temperature Range | 392 to 3182 F (200 to 1750 C) |