PCE Instruments / PCE Americas Inc. Pyrometer PCE-IR 1300

Description
PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial applications. Thanks to an impressive optical resolution of 120:1, the PCE-IR 1300 pyrometer can measure the temperature of very small objects. In addition, the pyrometer's emissivity can be adjusted according to the surface of the material to be measured. The pyrometer's internal memory stores up to 2000 measurement protocols. The device includes a USB port, data cable and Windows-compatible software for quick and easy data transfer to a PC for further analysis.
Request a Quote
Description
PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial applications. Thanks to an impressive optical resolution of 120:1, the PCE-IR 1300 pyrometer can measure the temperature of very small objects. In addition, the pyrometer's emissivity can be adjusted according to the surface of the material to be measured. The pyrometer's internal memory stores up to 2000 measurement protocols. The device includes a USB port, data cable and Windows-compatible software for quick and easy data transfer to a PC for further analysis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pyrometer - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Pyrometer
PCE-IR 1300
Pyrometer PCE-IR 1300
PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial applications. Thanks to an impressive optical resolution of 120:1, the PCE-IR 1300 pyrometer can measure the temperature of very small objects. In addition, the pyrometer's emissivity can be adjusted according to the surface of the material to be measured. The pyrometer's internal memory stores up to 2000 measurement protocols. The device includes a USB port, data cable and Windows-compatible software for quick and easy data transfer to a PC for further analysis.

PCE-IR 1300 Pyrometer
High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F
PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial applications. Thanks to an impressive optical resolution of 120:1, the PCE-IR 1300 pyrometer can measure the temperature of very small objects. In addition, the pyrometer's emissivity can be adjusted according to the surface of the material to be measured.
The pyrometer's internal memory stores up to 2000 measurement protocols. The device includes a USB port, data cable and Windows-compatible software for quick and easy data transfer to a PC for further analysis.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number PCE-IR 1300
Product Name Pyrometer
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 32 to 2372 F (0 to 1300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Emissivity of Target 0.0100 to 1
View Details
Pyrometer - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range -4 to 572 F (-20 to 300 C)
View Details
Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Pyrometer - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 1202 to 3272 F (650 to 1800 C)
View Details