TE Connectivity Thermopile Infrared Digital Sensors G-TPSY-002

Description
Body Features Filter : Broad Band Pass 8-14µm Dimensions Thermopile Infrared Digital Sensor Diameter : 18 MM  [.708 INCH ] Thermopile Infrared Digital Sensor Length : 111 MM  [4.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 9 - 24 Operation/Applicatio n Output Interface : RS232/Analogue Output/Span Resolution (DEGC) : .3 Other Optics : Silicon Lens Pixel Type : Thermopile system for industrial use Packaging Features Thermopile Infrared Digital Sensor Package : Stainless Steel IP65 With M18 Mounting Thread Product Type Features Model Number : TPT300 V/2B SI Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer System Termination Features Wire/Cladding/Connec tion : Binder 712 Usage Conditions Object Temp. Accuracy (DEGC) : ± 3 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter : Broad Band Pass 8-14µm Dimensions Thermopile Infrared Digital Sensor Diameter : 18 MM  [.708 INCH ] Thermopile Infrared Digital Sensor Length : 111 MM  [4.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 9 - 24 Operation/Applicatio n Output Interface : RS232/Analogue Output/Span Resolution (DEGC) : .3 Other Optics : Silicon Lens Pixel Type : Thermopile system for industrial use Packaging Features Thermopile Infrared Digital Sensor Package : Stainless Steel IP65 With M18 Mounting Thread Product Type Features Model Number : TPT300 V/2B SI Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer System Termination Features Wire/Cladding/Connec tion : Binder 712 Usage Conditions Object Temp. Accuracy (DEGC) : ± 3 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopile Infrared Digital Sensors - G-TPSY-002 - TE Connectivity
Berwyn, PA, United States
Thermopile Infrared Digital Sensors
G-TPSY-002
Thermopile Infrared Digital Sensors G-TPSY-002
Body Features Filter : Broad Band Pass 8-14µm Dimensions Thermopile Infrared Digital Sensor Diameter : 18 MM  [.708 INCH ] Thermopile Infrared Digital Sensor Length : 111 MM  [4.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 9 - 24 Operation/Applicatio n Output Interface : RS232/Analogue Output/Span Resolution (DEGC) : .3 Other Optics : Silicon Lens Pixel Type : Thermopile system for industrial use Packaging Features Thermopile Infrared Digital Sensor Package : Stainless Steel IP65 With M18 Mounting Thread Product Type Features Model Number : TPT300 V/2B SI Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer System Termination Features Wire/Cladding/Connec tion : Binder 712 Usage Conditions Object Temp. Accuracy (DEGC) : ± 3 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]

Body Features


  • Filter : Broad Band Pass 8-14µm

Dimensions


  • Thermopile Infrared Digital Sensor Diameter : 18 MM  [.708 INCH ]
  • Thermopile Infrared Digital Sensor Length : 111 MM  [4.37 INCH ]

Electrical Characteristics


  • Thermopile Infrared Digital Sensor Supply Voltage (V) : 9 - 24

Operation/Application


  • Output Interface : RS232/Analogue
  • Output/Span Resolution (DEGC) : .3

Other


  • Optics : Silicon Lens
  • Pixel Type : Thermopile system for industrial use

Packaging Features


  • Thermopile Infrared Digital Sensor Package : Stainless Steel IP65 With M18 Mounting Thread

Product Type Features


  • Model Number : TPT300 V/2B SI
  • Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer System

Termination Features


  • Wire/Cladding/Connection : Binder 712

Usage Conditions


  • Object Temp. Accuracy (DEGC) : ± 3
  • Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ]
  • Thermopile Infrared Digital Sensor Ambient Temperature Range : 0 - 85 DEGC  [32 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Noncontact Infrared Temperature Sensors
Product Number G-TPSY-002
Product Name Thermopile Infrared Digital Sensors
Category Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Element/Chip
View Details
Thermopile Infrared Sensors - G-TPCO-032 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Sensors - G-TPMO-101 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Sensors - G-TPCO-035 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details