PCE Instruments / PCE Americas Inc. Pyrometer PCE-TC 29

Description
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card.Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.
Request a Quote
Description
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card.Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pyrometer - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Pyrometer
PCE-TC 29
Pyrometer PCE-TC 29
PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card.Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.

PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card.Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number PCE-TC 29
Product Name Pyrometer
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range -4 to 572 F (-20 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Emissivity of Target 0.0100 to 1
View Details
Pyrometer - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 1202 to 3272 F (650 to 1800 C)
View Details
Pyrometer - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 32 to 2372 F (0 to 1300 C)
View Details
Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details