Gems Sensors & Controls Level Switch LS-7 Series Type 11

Description
Internal Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type 11 complies with FDA food contact regulations. Type 11 - 316 Stainless Steel body with 316 SS float.
Datasheet
Description
Internal Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type 11 complies with FDA food contact regulations. Type 11 - 316 Stainless Steel body with 316 SS float.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - LS-7 Series Type 11 - Gems Sensors & Controls
Plainville, CT, USA
Internal Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type 11 complies with FDA food contact regulations. Type 11 - 316 Stainless Steel body with 316 SS float.
  • Internal Mounting
  • Stainless Steel Construction
  • Complies with FDA Food Contact Regulations

Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All-stainless steel material construction of Type 11 complies with FDA food contact regulations.

Type 11 - 316 Stainless Steel body with 316 SS float.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-7 Series Type 11
Product Name Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX41 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details