Danaher Corporation Current Sensors LA 305-S

Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - LA305-S-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
LA305-S-ND
Current Sensors LA305-S-ND
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 300A, Panel; Sensor Output Lem - 44W8438 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 300A, Panel; Sensor Output Lem
44W8438
Current Transducer, 300A, Panel; Sensor Output Lem 44W8438
CURRENT TRANSDUCER, 300A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.8%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

CURRENT TRANSDUCER, 300A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.8%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number LA305-S-ND 44W8438
Product Name Current Sensors Current Transducer, 300A, Panel; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature 32 to 185 F (0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers