Tempco Electric Heater CorporationTemperature ControllerModel TEC-7400
Description
Design Features
3/16 DIN size – 72 mm × 72 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
3/16 DIN size – 72 mm × 72 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Model TEC-7400 is a 3/16 DIN temperature controller designed for precise temperature management in various applications. It features fuzzy logic PID autotune control for both heating and cooling, ensuring optimal performance. The controller supports universal input configurations, including Type J thermocouples, PT100, mA, and voltage inputs, with an impressive 18-bit D-A resolution for high accuracy.
The device includes a countdown display, a micro USB programming port for easy setup, and a fast sampling rate of 200 milliseconds. It offers multiple output options, including relay, pulse DC for SSR drive, and isolated current or voltage outputs. The TEC-7400 also provides extensive alarm functionalities, manual control, and a soft-start ramp and dwell timer.
With a robust design, it operates within a temperature range of -10°C to 50°C and is rated for 90-250 VAC power input. The controller is equipped with RS-485 communication capabilities and supports various alarm modes, ensuring reliability in critical applications. The unit is compliant with RoHS, REACH, and WEEE standards, making it suitable for environmentally conscious projects.
Datasheet Summary Powered by GS/AI
Model TEC-7400 is a 3/16 DIN temperature controller designed for precise temperature management in various applications. It features fuzzy logic PID autotune control for both heating and cooling, ensuring optimal performance. The controller supports universal input configurations, including Type J thermocouples, PT100, mA, and voltage inputs, with an impressive 18-bit D-A resolution for high accuracy.
The device includes a countdown display, a micro USB programming port for easy setup, and a fast sampling rate of 200 milliseconds. It offers multiple output options, including relay, pulse DC for SSR drive, and isolated current or voltage outputs. The TEC-7400 also provides extensive alarm functionalities, manual control, and a soft-start ramp and dwell timer.
With a robust design, it operates within a temperature range of -10°C to 50°C and is rated for 90-250 VAC power input. The controller is equipped with RS-485 communication capabilities and supports various alarm modes, ensuring reliability in critical applications. The unit is compliant with RoHS, REACH, and WEEE standards, making it suitable for environmentally conscious projects.
Design Features
3/16 DIN size – 72 mm × 72 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Design Features
3/16 DIN size – 72 mm × 72 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V)
with high accuracy 18-bit D-A