Danaher Corporation Current Sensor ICs HO 60-P-0100

Description
Current Transducer
Request a Quote
Description
Current Transducer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sensor, part number 99Y7994, is designed for the electronic measurement of current in both AC and DC applications, with a maximum current rating of 60A. It features a voltage output of 0 to 5V and operates with a single power supply of +5V DC. The sensor provides galvanic isolation between the primary and secondary circuits, ensuring safety and reliability in various applications. This sensor is suitable for use in industrial environments and is applicable in systems such as AC variable speed drives, uninterruptible power supplies (UPS), and switched mode power supplies (SMPS). It has a fast response time of 3.5 microseconds and is factory calibrated for accuracy. The device is compact, designed for through-hole PCB mounting, and has low power consumption. The sensor complies with several international standards, including EN 50178, IEC 61010-1, and UL 508, making it a reliable choice for engineers looking for a robust current sensing solution.

Datasheet Summary
Powered by GS/AI

The Current Sensor, part number 99Y7994, is designed for the electronic measurement of current in both AC and DC applications, with a maximum current rating of 60A. It features a voltage output of 0 to 5V and operates with a single power supply of +5V DC. The sensor provides galvanic isolation between the primary and secondary circuits, ensuring safety and reliability in various applications. This sensor is suitable for use in industrial environments and is applicable in systems such as AC variable speed drives, uninterruptible power supplies (UPS), and switched mode power supplies (SMPS). It has a fast response time of 3.5 microseconds and is factory calibrated for accuracy. The device is compact, designed for through-hole PCB mounting, and has low power consumption. The sensor complies with several international standards, including EN 50178, IEC 61010-1, and UL 508, making it a reliable choice for engineers looking for a robust current sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Current Sensor ICs - 428673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
428673
Current Sensor ICs 428673
Current Transducer

Current Transducer

Supplier's Site
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7994 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7994
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7994
CURRENT SENSOR, 60A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 60A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 428673 99Y7994
Product Name Current Sensor ICs Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem
Operating Temperature 221 F (105 C)
Current 0.0250 amps -150 to 150 amps
Approvals / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details