Klein Tools, Inc. Clamp Meter CL1000

Description
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
Datasheet
Description
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL1000 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL1000
Clamp Meter CL1000
DIGITAL TYPE 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 40 MEGA OHM RESISTANCE RANGE 400 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT III 600 V CL MODEL
  • DIGITAL TYPE
  • 3.375 INCH W X 1.5 INCH D X 8.875 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE, MICRO AMPS, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 1 MHZ FREQUENCY RANGE
  • 1.25 INCH JAW OPENING
  • 40 MEGA OHM RESISTANCE RANGE
  • 400 AMPERE AC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT III 600 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL1000
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp Meters - 1233401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meter - CL2000 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
2 suppliers