The PI 450i CM is an infrared camera system for outdoor condition monitoring and early fire detection, housed in an IP66-rated aluminum enclosure with an integrated air purge, built-in PTC heater, and cooling fan to enable operation from -40 °C to 60 °C. It includes a 382 x 288 pixel IR sensor, a 1280 x 720 pixel visible camera, and a USB Server HT for PoE or 24 V DC power, with a combined power consumption of 70 W. The system has a maximum horizontal field of view of 80° and weighs 2 kg (2.5 kg with wall mount).
The PI 450i CM package includes a mid-resolution infrared thermal imager, visible camera, air purge, and USB Server HT in an outdoor housing with a wall mount. Featuring a built-in heater and fan, it operates continuously from -40 °C to 60 °C, making it ideal for thermal condition monitoring in hot climates, such as electrical utility stations in deserts.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI45ILTCM |
| Product Name | PI 450i CM |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | -20 to 1500 C (-4 to 2732 F) |
| Spectral Range | 8 to 14 microns (8 to 14 micrometers) |