Gems Sensors & Controls Single-Point Level Switch ELS-950 Series

Description
Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments Not only is the ELS-950 the smallest electro-optic liquid level sensor in our arsenal, but it also carries the highest operating temperature capability at 230°F (110°C). The Polysulfone housing ensures this sensor is compatible for use in a broad range of medias. The ELS-950's design features an over-molded electronics insert, TPE insulated wires, and fluorosilicone O-ring seals that create a water-tight, environmentally resistant assembly. The ELS-950 is an excellent value making it a perfect choice for industrial OEMs desiring an extremely small, 'no-moving-parts' sensor rated for high temperatures. Applications: Coolant reservoir monitor and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic overflow bottles, plastic radiators
Datasheet
Description
Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments Not only is the ELS-950 the smallest electro-optic liquid level sensor in our arsenal, but it also carries the highest operating temperature capability at 230°F (110°C). The Polysulfone housing ensures this sensor is compatible for use in a broad range of medias. The ELS-950's design features an over-molded electronics insert, TPE insulated wires, and fluorosilicone O-ring seals that create a water-tight, environmentally resistant assembly. The ELS-950 is an excellent value making it a perfect choice for industrial OEMs desiring an extremely small, 'no-moving-parts' sensor rated for high temperatures. Applications: Coolant reservoir monitor and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic overflow bottles, plastic radiators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch - ELS-950 Series - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch
ELS-950 Series
Single-Point Level Switch ELS-950 Series
Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments Not only is the ELS-950 the smallest electro-optic liquid level sensor in our arsenal, but it also carries the highest operating temperature capability at 230°F (110°C). The Polysulfone housing ensures this sensor is compatible for use in a broad range of medias. The ELS-950's design features an over-molded electronics insert, TPE insulated wires, and fluorosilicone O-ring seals that create a water-tight, environmentally resistant assembly. The ELS-950 is an excellent value making it a perfect choice for industrial OEMs desiring an extremely small, 'no-moving-parts' sensor rated for high temperatures. Applications: Coolant reservoir monitor and warning Medical diagnostic, sterilizer, washers and dialysis equipment Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles Low level warning in hydraulic reservoirs Plastic overflow bottles, plastic radiators
  • Smallest Size
  • TPE Over-Molded Electronics
  • Durable Enough to Handle Harsh Environments

Not only is the ELS-950 the smallest electro-optic liquid level sensor in our arsenal, but it also carries the highest operating temperature capability at 230°F (110°C). The Polysulfone housing ensures this sensor is compatible for use in a broad range of medias. The ELS-950's design features an over-molded electronics insert, TPE insulated wires, and fluorosilicone O-ring seals that create a water-tight, environmentally resistant assembly. The ELS-950 is an excellent value making it a perfect choice for industrial OEMs desiring an extremely small, 'no-moving-parts' sensor rated for high temperatures.

Applications:

  • Coolant reservoir monitor and warning
  • Medical diagnostic, sterilizer, washers and dialysis equipment
  • Low lubricant warning on machine tools, generator sets, on- or off-highway vehicles
  • Low level warning in hydraulic reservoirs
  • Plastic overflow bottles, plastic radiators
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number ELS-950 Series
Product Name Single-Point Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details