Specialty Product Technologies Proximity Switch EE560-50400

Description
INDUCTIVE PROXIMITY SWITCH, 20-230VAC/VDC, 4.5MA, 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 20-230VAC/VDC, 4.5MA, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183285 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183285
Proximity Switch 9183285
INDUCTIVE PROXIMITY SWITCH, 20-230VAC/VDC, 4.5MA, 3PIN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 20-230VAC/VDC, 4.5MA, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183285
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093502 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Inductive Proximity Sensors - 5000005411-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details