Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : High Speed Optical Communication, Distance Measurement, Medical Equipment, Laser Range Finder, Photometry, LIDAR Optical Sensor Package : Surface Mounted Device (SMD)
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector
Signal Characteristics Operating Wavelength (NANOM) : 750 - 910
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-68 - 158 DEGF ]
Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : High Speed Optical Communication, Distance Measurement, Medical Equipment, Laser Range Finder, Photometry, LIDAR Optical Sensor Package : Surface Mounted Device (SMD)
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector
Signal Characteristics Operating Wavelength (NANOM) : 750 - 910
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-68 - 158 DEGF ]
Dimensions
Active Area Diameter : .5 MM [.019 INCH ]
Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Application
Optical Sensor Application : High Speed Optical Communication, Distance Measurement, Medical Equipment, Laser Range Finder, Photometry, LIDAR