Fargo Controls, Inc. 18 mm Plastic DC Photoelectric Sensor S4376

Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet
Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic DC Photoelectric Sensor
S4376
18 mm Plastic DC Photoelectric Sensor S4376
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Low cost
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4376
Product Name 18 mm Plastic DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data