Specialty Product Technologies Proximity Switch EE530-77400

Description
PROXIMITY SWITCH, 2WIRE AC, 20-230VAC/VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 2WIRE AC, 20-230VAC/VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101097953 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101097953
Proximity Switch 101097953
PROXIMITY SWITCH, 2WIRE AC, 20-230VAC/VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 2WIRE AC, 20-230VAC/VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101097953
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128717 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details