TE Connectivity ANSI Street Lighting Photocells 2393866-1

Description
Body Features Lead Length : 193.04 MM  [7.6 INCH ] Primary Product Color : Black Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Length : 58.5 MM  [2.3 INCH ] Product Width : 33 MM  [1.29 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 445 Surge Protection (KAMP) : 15 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Fixed Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Americas Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Length : 193.04 MM  [7.6 INCH ] Primary Product Color : Black Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Length : 58.5 MM  [2.3 INCH ] Product Width : 33 MM  [1.29 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 445 Surge Protection (KAMP) : 15 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Fixed Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Americas Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 2393866-1 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
2393866-1
ANSI Street Lighting Photocells 2393866-1
Body Features Lead Length : 193.04 MM  [7.6 INCH ] Primary Product Color : Black Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Length : 58.5 MM  [2.3 INCH ] Product Width : 33 MM  [1.29 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 445 Surge Protection (KAMP) : 15 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : ANSI C136.24 Mechanical Attachment Mounting Options : Fixed Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Americas Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Lead Length : 193.04 MM  [7.6 INCH ]
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3

Dimensions


  • MOV Diameter (MM) : 20
  • Product Length : 58.5 MM  [2.3 INCH ]
  • Product Width : 33 MM  [1.29 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 105 - 305
  • Relay Rating : 30A General Purpose
  • Surge Protection (JOU) : 445
  • Surge Protection (KAMP) : 15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : ANSI C136.24

Mechanical Attachment


  • Mounting Options : Fixed Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn OFF Time Delay (SEC) : 2 - 5
  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Commercial
  • OFF/ON Ratio : 1.5:1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Photoelectric, Industrial - 17-2393866-1-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
17-2393866-1-ND
Photoelectric, Industrial 17-2393866-1-ND
AA-2000EL BUTTON PHOTOCONTROL

AA-2000EL BUTTON PHOTOCONTROL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Proximity Sensors Photoelectric Sensors
Product Number 2393866-1 17-2393866-1-ND
Product Name ANSI Street Lighting Photocells Photoelectric, Industrial
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 338 F (-40 to 170 C)
Unlock Full Specs
to access all available technical data