The SIGLENT SDG7102A is a dual-channel arbitrary waveform generator with 1 GHz bandwidth, a 5 GSa/s sample rate, and 14-bit vertical resolution. It features differential or single-ended analog outputs with a maximum range of ±24 V and a 16-bit LVTTL/LVDS digital bus output capable of up to 1 Gbps. It generates arbitrary waveforms with up to 512 Mpts memory depth and supports vector signals up to 500 MS/s symbol rate, low-jitter pulses with 1 ns minimum width and 500 ps minimum edge, and adjustable white Gaussian noise up to 1 GHz bandwidth. The instrument includes a 5-inch capacitive touch screen, supports multifunctional dual-channel operations including superposition and mutual modulation, and offers interfaces such as LAN, USB, and 10 MHz reference I/O with SCPI command support.
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the ability to generate a variety of signals such as continuous wave, Pulse, Noise, PRBS patterns, and a 16-bit digital bus. The SDG7000A supports the generation of complex signals such as modulation, sweeping, bursting, and dual-channel copying/coupling/tra
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SDG7102A |
| Product Name | Waveform Generator |
| Device Type | Generator |
| Generator Type | Function; Pulse; Sweep |
| Form Factor | Portable |
| Waveforms | Arbitrary Waveform |
| User Interface | Front Panel |