Description
DIGITAL TYPE
LCD DISPLAY TYPE
UL (CANADA AND US), CE APPROVAL
3 V STANDARD BUTTON BATTERY TYPE
TEST LEAD INCLUSION
AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED
1.02 INCH JAW OPENING
400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE
40/400/600 AMPERE AC CURRENT RANGE
4/40/400/600 V AC VOLTAGE RANGE
4/40/400/600 V DC VOLTAGE RANGE