Danaher Corporation Current Transducer, 20A, Voltage O/p; Sensor Output Lem AT20B5

Description
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 20A, Voltage O/p; Sensor Output Lem - 99Y7862 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 20A, Voltage O/p; Sensor Output Lem
99Y7862
Current Transducer, 20A, Voltage O/p; Sensor Output Lem 99Y7862
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7862
Product Name Current Transducer, 20A, Voltage O/p; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers