Danaher Corporation Current Transducer, 10A, Voltage O/p; Sensor Output Lem AT10B5

Description
CURRENT TRANSDUCER, 10A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 10A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 10A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 10A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 10A, Voltage O/p; Sensor Output Lem - 99Y7855 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 10A, Voltage O/p; Sensor Output Lem
99Y7855
Current Transducer, 10A, Voltage O/p; Sensor Output Lem 99Y7855
CURRENT TRANSDUCER, 10A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 10A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 10A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 10A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7855
Product Name Current Transducer, 10A, Voltage O/p; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLE4972-AE35D5 - TLE4972-AE35D5 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Voltage 3.1 volts
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details