Danaher Corporation Current Sensors APR 200 B10

Description
Current Sensor 100A, 150A, 200A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 100A, 150A, 200A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1085-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1085-ND
Current Sensors 398-1085-ND
Current Sensor 100A, 150A, 200A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module

Current Sensor 100A, 150A, 200A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module

Buy Now Datasheet
Current Transducer, 200A, Ac 10V O/p; Sensor Output Lem - 44W8073 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 200A, Ac 10V O/p; Sensor Output Lem
44W8073
Current Transducer, 200A, Ac 10V O/p; Sensor Output Lem 44W8073
CURRENT TRANSDUCER, 200A, AC 10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:APR-B10 Series; RoHS Compliant: Yes

CURRENT TRANSDUCER, 200A, AC 10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:1%; Product Range:APR-B10 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1085-ND 44W8073
Product Name Current Sensors Current Transducer, 200A, Ac 10V O/p; Sensor Output Lem
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -4 to 140 F (-20 to 60 C)
Current 100 to 200 amps
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548328-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details