Tempco Electric Heater CorporationTemperature ControllerModel TEC-4300
Description
Design Features
1/4 DIN size – 96 mm × 96 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 2" (53 mm) required
Universal programmable sensor input
Heater Break Alarm using 0-50 Amp current transformer
Output 2 can be programmed as cooling output only
2 optional alarms – programmable NO or NC relay
Wide variety of alarm mode selections
Bumpless transfer to manual mode during sensor failure
Universal input power, 90-264 VAC or 11-26 VAC/VDC
Power limiter output
RS-485 and RS-232 data communications interface
Bright 0.55" (14 mm) red LED process display 0.40" (10 mm) and green LED setpoint display stabilized with a digital filter if required
Fast input sample rate (5 samples/second)
Differential control
"Soft-Start" ramp and dwell timer
Analog input for remote setpoint and current transformer
Event input for changing functions and setpoint
Hardware lockout plus remote lockout protection
Loop break alarm
Analog retransmission
DC power supply outputs
Tempco's most highly featured 1/4 DIN control
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/4 DIN size – 96 mm × 96 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 2" (53 mm) required
Universal programmable sensor input
Heater Break Alarm using 0-50 Amp current transformer
Output 2 can be programmed as cooling output only
2 optional alarms – programmable NO or NC relay
Wide variety of alarm mode selections
Bumpless transfer to manual mode during sensor failure
Universal input power, 90-264 VAC or 11-26 VAC/VDC
Power limiter output
RS-485 and RS-232 data communications interface
Bright 0.55" (14 mm) red LED process display 0.40" (10 mm) and green LED setpoint display stabilized with a digital filter if required
Fast input sample rate (5 samples/second)
Differential control
"Soft-Start" ramp and dwell timer
Analog input for remote setpoint and current transformer
Event input for changing functions and setpoint
Hardware lockout plus remote lockout protection
Loop break alarm
Analog retransmission
DC power supply outputs
Tempco's most highly featured 1/4 DIN control
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-4300 is a 1/4 DIN temperature controller with a 96 mm × 96 mm × 65 mm form factor and a 53 mm panel depth. It features a universal input for thermocouples, RTDs, mA, and voltage signals, with 18-bit resolution and a 5 samples per second sampling rate. The controller supports fuzzy logic PID autotuning, reversible heating and cooling outputs, and a heater break alarm using a 0-50 A current transformer. Two programmable relay alarms, RS-232 and RS-485 communications, analog retransmission, and remote setpoint input are included. Power input is 90-264 VAC or 11-26 VAC/VDC. Dual LED displays show process and setpoint values. It meets UL873 and EN61010-1 safety standards and EN61326 EMC requirements, with an IP20 rating. Output options include relay, pulse DC, isolated analog, and triac-SSR. The unit operates from -10 to 50 °C and has a 1000 VAC isolation rating.
Datasheet Summary Powered by GS/AI
The Model TEC-4300 is a 1/4 DIN temperature controller with a 96 mm × 96 mm × 65 mm form factor and a 53 mm panel depth. It features a universal input for thermocouples, RTDs, mA, and voltage signals, with 18-bit resolution and a 5 samples per second sampling rate. The controller supports fuzzy logic PID autotuning, reversible heating and cooling outputs, and a heater break alarm using a 0-50 A current transformer. Two programmable relay alarms, RS-232 and RS-485 communications, analog retransmission, and remote setpoint input are included. Power input is 90-264 VAC or 11-26 VAC/VDC. Dual LED displays show process and setpoint values. It meets UL873 and EN61010-1 safety standards and EN61326 EMC requirements, with an IP20 rating. Output options include relay, pulse DC, isolated analog, and triac-SSR. The unit operates from -10 to 50 °C and has a 1000 VAC isolation rating.
Design Features
1/4 DIN size – 96 mm × 96 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 2" (53 mm) required
Universal programmable sensor input
Heater Break Alarm using 0-50 Amp current transformer
Output 2 can be programmed as cooling output only
2 optional alarms – programmable NO or NC relay
Wide variety of alarm mode selections
Bumpless transfer to manual mode during sensor failure
Universal input power, 90-264 VAC or 11-26 VAC/VDC
Power limiter output
RS-485 and RS-232 data communications interface
Bright 0.55" (14 mm) red LED process display 0.40" (10 mm) and green LED setpoint display stabilized with a digital filter if required
Fast input sample rate (5 samples/second)
Differential control
"Soft-Start" ramp and dwell timer
Analog input for remote setpoint and current transformer
Event input for changing functions and setpoint
Hardware lockout plus remote lockout protection
Loop break alarm
Analog retransmission
DC power supply outputs
Tempco's most highly featured 1/4 DIN control
Design Features
1/4 DIN size – 96 mm × 96 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 2" (53 mm) required
Universal programmable sensor input
Heater Break Alarm using 0-50 Amp current transformer
Output 2 can be programmed as cooling output only
2 optional alarms – programmable NO or NC relay
Wide variety of alarm mode selections
Bumpless transfer to manual mode during sensor failure
Universal input power, 90-264 VAC or 11-26 VAC/VDC
Power limiter output
RS-485 and RS-232 data communications interface
Bright 0.55" (14 mm) red LED process display 0.40" (10 mm) and green LED setpoint display stabilized with a digital filter if required
Fast input sample rate (5 samples/second)
Differential control
"Soft-Start" ramp and dwell timer
Analog input for remote setpoint and current transformer