Amprobe Test Tools Oscilloscope Calibrator 9500-3200

Description
The 9500-3200 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500-3200 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.
Datasheet
Description
The 9500-3200 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500-3200 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Calibrator - 9500-3200 - ValueTronics International, Inc.
Elgin, IL, USA
Oscilloscope Calibrator
9500-3200
Oscilloscope Calibrator 9500-3200
The 9500-3200 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500-3200 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.

The 9500-3200 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

DC Voltage

  • Amplitude: ±1mV to ±200V into 1MΩ; ±1mV to ±5V into 50Ω
  • Accuracy: ± (0.025% + 25μV)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%

Squarewave

Amplitude

  • Range: 40μV to 200V pk-pk into 1MΩ; 40μV to 5V pk-pk into 50Ω
  • Polarity: Positive, negative or symmetrical about ground
  • Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: <100V <150ns; 100V <200ns
  • Aberrations: <2% peak for first 500ns
  • Frequency Range: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Low-Edge Pulse

Amplitude

  • Range: 5mV to 3V pk-pk into 50Ω
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: 500ps return to ground
  • Mark/Space Ratio: 1:9
  • Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs
  • Frequency Range: 10Hz to 2MHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

High-Edge Pulse

Amplitude

  • Range: 1V to 200V pk-pk into 1M½
  • 1V to 5V pk-pk into 50½
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: <100V <150ns; >=100V <200ns
  • Mark/Space Ratio: 1:1
  • Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs
  • Frequency: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Fast-Edge (only available on Model 9520 and Model 9530 Active Heads)

Amplitude

  • Range: 5mV to 3V pk-pk into 50Ω
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: 150ps return to ground
  • Mark/Space Ratio: 1:9
  • Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns
  • Frequency:
  • Range: 10Hz to 2MHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Timing Markers

  • Styles: Square/Sine, Pulse or Narrow Triangle
  • Square/Sine Period Square: 10ns to 50s

Period Sine

  • 0.5ns to 10ns

Pulse

  • Period: 1μs to 50s
  • Rise/Fall Time: <700ps

Narrow Triangle

  • Period: 1μs to 50s
  • Rise/Fall Time: 2.5% of period
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes

Timing Accuracy:

  • Normal: ±10ppm
  • With Option 100: ±0.25ppm
  • Timing Jitter: ≤10ps pk-pk
  • Deviation: ±45% for period
  • Amplitude: 100mV to 1V pk-pk
  • Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes

Leveled Sine and Dual Sine

  • Frequency Range: 0.1 Hz to 3.2 GHz

Accuracy:

  • Normal: ±12ppm
  • With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz
  • Deviation: ±11.2%

Amplitude (Leveled Sine into 50Ω):

  • 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk
  • 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk
  • 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk
  • Accuracy ±1.5% at 50 kHz

Flatness (Leveled Sine relative to 50kHz):

  • 0.1Hz - 100MHz ±1.5%
  • 100MHz - 550MHz ±3%
  • 550MHz - 1.1GHz ±4%
  • 1.1GHz - 3.2GHz ±5%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Sine Purity

  • 2nd Harmonic <-35dBc
  • 3rd Harmonic <-40dBc
  • All Other Spurious
  • Signals <-40dBc (typical)

Input Impedance

Resistance Measurement

  • Range: 10Ω-150Ωand 50kΩ-12MΩ

Accuracy:

  • Ω10-40 ±0.5%
  • 40 - 90 ±0.1%
  • 90-150 ±0.5%
  • 50k - 800k ±0.5%
  • 800k - 1.2M ±0.1%
  • 1.2M -12M ±0.5%

Capacitance Measurement:

  • Range: 1pF to 95pF
  • Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF

Current

Amplitude:

  • DC: ±100μA to ±100mA
  • Squarewave: 100μA to 100mA pk-pk
  • Accuracy: ± (0.25% + 0.5μA)
  • Frequency: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Composite Video Output

  • Amplitude: 1.0V, 0.7V, 0.3V
  • Pattern: White, Grey or Black
  • Sync Polarity: Positive or negative
  • Standards: 625-line 50Hz or 525-line 60Hz

LF Linear Ramp

  • Waveforms: 1V pk-pk symmetrical triangle
  • Ramp Time: 1ms to 1s

Overload Pulse

  • Amplitude: 5V to 20V into 50½
  • Polarity: Positive or negative
  • Duration: 0.2s to 100s
  • Trigger: Manual

Zero Skew

  • Unadjusted Skew: ±50ps channel to channel
  • Adjusted Skew: ±5ps channel to channel
  • Frequency Range: 10Hz to 100MHz

Auxiliary Input

  • Signal Routing: Rear input to any Active Head

Maximum Input:

  • Voltage: ±40V pk-pk
  • Current: ±400mA pk-pk

Trigger

  • Amplitude: ≥1V pk-pk into 50Ω
  • Risetime: <700ps

Rate:

  • User Selectable: f (up to 120 MHz), f/10 or f/100
  • Free Run: 100Hz

Reference Frequency Input

  • Frequency Range: 1MHz to 20MHz in 1MHz steps
  • Level: 90 mV to 1V pk-pk (typical)
  • Lock Range: ±50ppm

Reference Frequency Output

  • Frequency: 1MHz or 10MHz

Level:

  • Into 50Ω: 1V pk-pk (typical)
  • Into 1MΩ: 2V pk-pk (typical)

Environment

Temperature:

  • Operating: 5°C to 40°C
  • Storage: 0°C to 50°C
  • Humidity: (non-condensing)
  • Operating: <90% over 5°C to 30°C
  • <75% over 30°C to 40°C
  • Storage: <95% over 0°C to 50°C

Power

  • Voltage: 95V to 132V rms or 209V to 264V rms
  • Frequency: 48Hz to 63Hz
  • Consumption: 400 VA
  • Warm-up: 20 minutes

Safety

  • Designed to UL3111 and EN61010-1-1:1993/A2:1995
  • CE Marked

EMC (including options)

  • Emissions: EN55011:1991
  • Immunity: EN50082-1:1992
  • FCC Rules part 15 sub-part J class B

The WaveTek Model 9500-3200 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9500-3200
Product Name Oscilloscope Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details