Copper Mountain Technologies Calibration Kit CMNF18

Description
CMNF18 Calibration Kit Frequency Range: up to 18 GHz Impedance: 50 Ohm Connector Type: N-type Female
Request a Quote
Description
CMNF18 Calibration Kit Frequency Range: up to 18 GHz Impedance: 50 Ohm Connector Type: N-type Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMNF18 is a calibration kit for RF measurements up to 18 GHz with N-type plug connectors and 50 Ohm characteristic impedance. It includes THRU, OPEN, SHORT, and LOAD standards with specified return loss, insertion loss, and reflection phase accuracy across frequency bands. The LOAD has a DC resistance of 50 ± 0.5 Ohms and an average power rating of 0.5 W. Mechanical components feature copper alloy with gold plating and cross-linked polystyrene dielectric. The kit is rated for operation between +18°C and +28°C with up to 95% non-condensing relative humidity, and storage from -40°C to +70°C. Weight is approximately 0.25 kg, with laser engraving for marking.

Datasheet Summary
Powered by GS/AI

The CMNF18 is a calibration kit for RF measurements up to 18 GHz with N-type plug connectors and 50 Ohm characteristic impedance. It includes THRU, OPEN, SHORT, and LOAD standards with specified return loss, insertion loss, and reflection phase accuracy across frequency bands. The LOAD has a DC resistance of 50 ± 0.5 Ohms and an average power rating of 0.5 W. Mechanical components feature copper alloy with gold plating and cross-linked polystyrene dielectric. The kit is rated for operation between +18°C and +28°C with up to 95% non-condensing relative humidity, and storage from -40°C to +70°C. Weight is approximately 0.25 kg, with laser engraving for marking.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - CMNF18 - Copper Mountain Technologies
Indianapolis, IN, United States
Calibration Kit
CMNF18
Calibration Kit CMNF18
CMNF18 Calibration Kit Frequency Range: up to 18 GHz Impedance: 50 Ohm Connector Type: N-type Female

CMNF18 Calibration Kit

  • Frequency Range: up to 18 GHz
  • Impedance: 50 Ohm
  • Connector Type: N-type Female
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number CMNF18
Product Name Calibration Kit
Calibrator Style Modular
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2202 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 2.20E10 Hz
View Details
Automatic Calibration Module - ACM2506 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details