Portescap 26M024B Can Stack Stepper Mini Motor 26M0424B1B

Description
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26M024B Can Stack Stepper Mini Motor - 26M0424B1B - Portescap
West Chester, PA, United States
26M024B Can Stack Stepper Mini Motor
26M0424B1B
26M024B Can Stack Stepper Mini Motor 26M0424B1B
26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M024B Can Stack Stepper Mini Motor

26M024B

The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 26M0424B1B
Product Name 26M024B Can Stack Stepper Mini Motor
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 99 In-oz (70 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0025 oz-in-sec² (0.0180 kg-cm²)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
42M048C Can Stack Stepper Mini Motor - 42M048C2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details