The 42M048C series is a 42 mm diameter can stack stepper motor with 48 steps per revolution and a 7.5 degree step angle, offering a minimum holding torque of 83.8 mNm in bipolar configuration. It operates at 5 or 12 VDC with unipolar or bipolar windings, and features a sintered bronze sleeve bearing. The motor has a rotor inertia of 12.5 gcm², a maximum coil temperature of 130 °C, and operates within an ambient temperature range of -20 to +70 °C. It meets RoHS compliance and has a dielectric withstand voltage of 650 VRMS for 2 seconds. The leadwire is AWG #26 UL1430 rated.
42M048C Can Stack Stepper Mini Motor
42M048C
The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 230mA 12VDC
| Portescap | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 42M048C2U | 403-1010-ND |
| Product Name | 42M048C Can Stack Stepper Mini Motor | Stepper Motors |
| Standard DC Voltage | 12V | 12V |
| DC Voltage Range | 12.0 VDC | 12.0 VDC |
| Current per Phase | 0.2300 amps | |
| Holding Torque | 9 In-oz (7 N-cm) | 9 In-oz (7 N-cm) |