Portescap 42L048D Can Stack Stepper Mini Motor 42L048D2U

Description
42L048D Can Stack Stepper Mini Motor 42L048D The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Description
42L048D Can Stack Stepper Mini Motor 42L048D The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42L048D series is a can stack stepper motor with a 42 mm diameter, 48 steps per revolution, and a 7.5 degree step angle. It offers a minimum holding torque of 131 mNm in bipolar configuration and operates at rated currents of 0.40 A per phase with 12 VDC unipolar windings. The motor has a rotor inertia of 19.5 gcm², operates within a temperature range of -20 to +70 °C, and features a sintered bronze sleeve bearing. It is RoHS compliant and has a maximum coil temperature of 130 °C. The motor is available in unipolar and bipolar wiring configurations with voltage options of 5 or 12 VDC.

Datasheet Summary
Powered by GS/AI

The 42L048D series is a can stack stepper motor with a 42 mm diameter, 48 steps per revolution, and a 7.5 degree step angle. It offers a minimum holding torque of 131 mNm in bipolar configuration and operates at rated currents of 0.40 A per phase with 12 VDC unipolar windings. The motor has a rotor inertia of 19.5 gcm², operates within a temperature range of -20 to +70 °C, and features a sintered bronze sleeve bearing. It is RoHS compliant and has a maximum coil temperature of 130 °C. The motor is available in unipolar and bipolar wiring configurations with voltage options of 5 or 12 VDC.

Suppliers

Company
Product
Description
Supplier Links
42L048D Can Stack Stepper Mini Motor - 42L048D2U - Portescap
West Chester, PA, United States
42L048D Can Stack Stepper Mini Motor
42L048D2U
42L048D Can Stack Stepper Mini Motor 42L048D2U
42L048D Can Stack Stepper Mini Motor 42L048D The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

42L048D Can Stack Stepper Mini Motor

42L048D

The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42L048D2U
Product Name 42L048D Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4000 amps
Holding Torque 15 In-oz (11 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1036-ND - DigiKey
Specs
DC Voltage Range 3.3 VDC
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
60L024B Can Stack Stepper Mini Motor - 60L024B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 1.09 amps
Holding Torque 18 In-oz (13 N-cm)
View Details