The P520 254 004 60 is a disc magnet stepper motor with a 52 mm diameter, designed for high-speed precision motion. It has a 100-step-per-revolut
P520 Disc Magnet High Speed Step Motor
P520
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P520 254 004 60 |
| Product Name | P520 Disc Magnet High Speed Step Motor |
| Holding Torque | 17 In-oz (12 N-cm) |
| Step Angle | 3.60 degrees |
| Continuous Torque | 1.1 In-lbs (1.22 kg-cm) |