Amprobe Test Tools RF Power Meter 8501

Description
The 8501 is a used Peak RF Power Meter from WaveTek. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 30 MHz to 40 GHz (sensor dependent) Power range: -20 to +20 dBm pulse mode, -40 to +20 dBm cw mode Pulse response; pulse width: 1 µs to CW Reading rate: >1000/s Accuracy: ±2% Internal 1.0 GHz, 1.0 mW power reference Good sensor & sensor cable are required for instrument self cal. Backlit LCD display GPIB (IEEE-488) interface 110, 120/220, 240 VAC ±10%; 50, 60, 400 Hz ±5% operation
Description
The 8501 is a used Peak RF Power Meter from WaveTek. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 30 MHz to 40 GHz (sensor dependent) Power range: -20 to +20 dBm pulse mode, -40 to +20 dBm cw mode Pulse response; pulse width: 1 µs to CW Reading rate: >1000/s Accuracy: ±2% Internal 1.0 GHz, 1.0 mW power reference Good sensor & sensor cable are required for instrument self cal. Backlit LCD display GPIB (IEEE-488) interface 110, 120/220, 240 VAC ±10%; 50, 60, 400 Hz ±5% operation

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8501 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8501
RF Power Meter 8501
The 8501 is a used Peak RF Power Meter from WaveTek. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 30 MHz to 40 GHz (sensor dependent) Power range: -20 to +20 dBm pulse mode, -40 to +20 dBm cw mode Pulse response; pulse width: 1 µs to CW Reading rate: >1000/s Accuracy: ±2% Internal 1.0 GHz, 1.0 mW power reference Good sensor & sensor cable are required for instrument self cal. Backlit LCD display GPIB (IEEE-488) interface 110, 120/220, 240 VAC ±10%; 50, 60, 400 Hz ±5% operation

The 8501 is a used Peak RF Power Meter from WaveTek. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 30 MHz to 40 GHz (sensor dependent)
  • Power range: -20 to +20 dBm pulse mode, -40 to +20 dBm cw mode
  • Pulse response; pulse width: 1 µs to CW
  • Reading rate: >1000/s
  • Accuracy: ±2%
  • Internal 1.0 GHz, 1.0 mW power reference
  • Good sensor & sensor cable are required for instrument self cal.
  • Backlit LCD display
  • GPIB (IEEE-488) interface
  • 110, 120/220, 240 VAC ±10%; 50, 60, 400 Hz ±5% operation
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8501
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 8.00E9 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meters - 4500B Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details