OTT Hydromet Lufft WS500 Smart Weather Sensor 8373.U01

Description
The WS500-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS500-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS500 Smart Weather Sensor - 8373.U01 - OTT Hydromet
Loveland, CO, United States
Lufft WS500 Smart Weather Sensor
8373.U01
Lufft WS500 Smart Weather Sensor 8373.U01
The WS500-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Weather Monitoring Weather Related Traffic Management Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS500-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable.

Markets:

  • Weather Monitoring
  • Weather Related Traffic Management

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8373.U01
Product Name Lufft WS500 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance - 8710.UT01 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.0800 inch (0.0 to 2.03 mm)
View Details