OTT Hydromet Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance 8710.UT01

Description
The NIRS31-UMB is a non-invasive road weather sensor with optical measuring principle. It is mounted at masts or bridges up to 50 ft distance to the measurement spot on the road and can even monitor bridges. It measures surface conditions such as surface temperature, wetness, ice, snow, or frost as well as water film heights and calculates additional parameters like ice percentage in water, freeze point temperature and generates the friction coefficient on the road. Markets: Weather Related Traffic Management Benefits Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Representitive measurement of the road condition Road condition is evaluated over a representive spot area of the road surface of >2 sqm. High-quality road condition parameters for comprehensive description Sensor measures on multiple wavelengths in the infrared optical range and delivers important road information: surface temperature, water film height, ice layer thickness, ice percentage, freezing temperature, road condition index, friction and snow height.
Description
The NIRS31-UMB is a non-invasive road weather sensor with optical measuring principle. It is mounted at masts or bridges up to 50 ft distance to the measurement spot on the road and can even monitor bridges. It measures surface conditions such as surface temperature, wetness, ice, snow, or frost as well as water film heights and calculates additional parameters like ice percentage in water, freeze point temperature and generates the friction coefficient on the road. Markets: Weather Related Traffic Management Benefits Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Representitive measurement of the road condition Road condition is evaluated over a representive spot area of the road surface of >2 sqm. High-quality road condition parameters for comprehensive description Sensor measures on multiple wavelengths in the infrared optical range and delivers important road information: surface temperature, water film height, ice layer thickness, ice percentage, freezing temperature, road condition index, friction and snow height.

Suppliers

Company
Product
Description
Supplier Links
Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance - 8710.UT01 - OTT Hydromet
Loveland, CO, United States
Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance
8710.UT01
Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance 8710.UT01
The NIRS31-UMB is a non-invasive road weather sensor with optical measuring principle. It is mounted at masts or bridges up to 50 ft distance to the measurement spot on the road and can even monitor bridges. It measures surface conditions such as surface temperature, wetness, ice, snow, or frost as well as water film heights and calculates additional parameters like ice percentage in water, freeze point temperature and generates the friction coefficient on the road. Markets: Weather Related Traffic Management Benefits Non-invasive measuring principle The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself. Representitive measurement of the road condition Road condition is evaluated over a representive spot area of the road surface of >2 sqm. High-quality road condition parameters for comprehensive description Sensor measures on multiple wavelengths in the infrared optical range and delivers important road information: surface temperature, water film height, ice layer thickness, ice percentage, freezing temperature, road condition index, friction and snow height.

The NIRS31-UMB is a non-invasive road weather sensor with optical measuring principle. It is mounted at masts or bridges up to 50 ft distance to the measurement spot on the road and can even monitor bridges. It measures surface conditions such as surface temperature, wetness, ice, snow, or frost as well as water film heights and calculates additional parameters like ice percentage in water, freeze point temperature and generates the friction coefficient on the road.

Markets:

  • Weather Related Traffic Management

Benefits

Non-invasive measuring principle

The optical (spectroscopic) measuring principle delivers the important road surface condition parameter without the need of construction works on the road itself.


Representitive measurement of the road condition

Road condition is evaluated over a representive spot area of the road surface of >2 sqm.


High-quality road condition parameters for comprehensive description

Sensor measures on multiple wavelengths in the infrared optical range and delivers important road information: surface temperature, water film height, ice layer thickness, ice percentage, freezing temperature, road condition index, friction and snow height.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8710.UT01
Product Name Lufft NIRS31-UMB Non-Invasive Road Condition Sensor, 15 m Distance
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
HAZMAT Weather Station - HM-1 - RainWise, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
OTT Pluvio² L 400 RH Weighing Rain Gauge, 400 cm²/750 mm, Heated Rim - 70.040.021.9.0 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
Measurement Increment 0.0 to 2 inch (0.0 to 50.8 mm)
View Details