Keithley Instruments, Inc. Data Logger 7013S

Description
The 7013S is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 independent 2 pole switches 500nV, 100pA offsets Insertion loss is <0.1dB below 1 MHz, <3dB below 10 MHz\ Operating temperature from 0° to 50°C, up to 35°C <80% RH Storage temperature from –25°C to 65°C The Keithley 7013S Switch card contains 20 independent channels that can be connected in a wide variety of configurations. Each channel is 2 pole. The isolated switch configuration provides the greatest flexibility because the switches can be connected as needed. Both sides of each 2 pole relay are available for connection.
Datasheet
Description
The 7013S is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 independent 2 pole switches 500nV, 100pA offsets Insertion loss is <0.1dB below 1 MHz, <3dB below 10 MHz\ Operating temperature from 0° to 50°C, up to 35°C <80% RH Storage temperature from –25°C to 65°C The Keithley 7013S Switch card contains 20 independent channels that can be connected in a wide variety of configurations. Each channel is 2 pole. The isolated switch configuration provides the greatest flexibility because the switches can be connected as needed. Both sides of each 2 pole relay are available for connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 7013S
The 7013S is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 independent 2 pole switches 500nV, 100pA offsets Insertion loss is <0.1dB below 1 MHz, <3dB below 10 MHz\ Operating temperature from 0° to 50°C, up to 35°C <80% RH Storage temperature from –25°C to 65°C The Keithley 7013S Switch card contains 20 independent channels that can be connected in a wide variety of configurations. Each channel is 2 pole. The isolated switch configuration provides the greatest flexibility because the switches can be connected as needed. Both sides of each 2 pole relay are available for connection.

The 7013S is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 20 independent 2 pole switches
  • 500nV, 100pA offsets
  • Insertion loss is <0.1dB below 1 MHz, <3dB below 10 MHz\
  • Operating temperature from 0° to 50°C, up to 35°C <80% RH
  • Storage temperature from –25°C to 65°C

The Keithley 7013S Switch card contains 20 independent channels that can be connected in a wide variety of configurations.

Each channel is 2 pole. The isolated switch configuration provides the greatest flexibility because the switches can be connected as needed. Both sides of each 2 pole relay are available for connection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7013S
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital out Ex e - modex-ethernet-remote-16-x-digital-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog input - 750-455/020-000 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers