Stepper Motor Controller, 0.75A, BIPolar, PDSO16, LEAD FREE, PLASTIC, MS-013AA, SOIC-16 Product overview: A3968SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3968SLBTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 143835-A3968SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 650mA
Voltage - Load: 4.75 V to 30 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Parallel 16-SOIC
IC MOTOR DRVR 4.75V-5.5V 16SOIC
IC MOTOR DRIVER PAR 16SOIC
MOTOR DRIVER, FULL BRIDGE, 650mA,SOIC16, FULL REEL; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:650mA; Output Voltage:30V; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, FULL BRIDGE, 650mA,SOIC16; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:650mA; Output Voltage:30V; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MOTOR DRVR 4.75V-5.5V 16SOIC
Motor Driver Bipolar Parallel 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3968SLBTR-T | 143835-A3968SLBTR-T | 620-1141-2-ND | A3968SLBTR-T | 26-A3968SLBTR-T | 08J5880 | 59P3274 | A3968SLBTR-T | A3968SLBTR-T |
| Product Name | Stepper 0.75A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3968SLBTR-T | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER PAR 16SOIC | Motor Driver, Full Bridge, 650Ma,soic16, Full Reel; Motor Type Allegro Microsystems | Motor Driver, Full Bridge, 650Ma,soic16; Motor Type Allegro Microsystems | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| DC Input | 6 volts | 5 to 6 volts | 5 to 6 volts | 5 volts | 5 to ? volts | 5 to 6 volts | |||
| AC Input | 5 to 6 volts | 5 to 6 volts | 5 to ? volts | 5 to 6 volts | |||||
| Continuous Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Motor / System | DC Brushed | Full Bridge | Full Bridge | DC Brushed; Brushed DC |